Power Supply Support Circuit, Adjustable, 5 Channel, 4 X 4 MM, ROHS COMPLIANT, MLPQ-20 Product overview: SC900AMLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC900AMLTRT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Programmable 5 Output 200mA, 150mA, 150mA, 150mA, 150mA 20-MLPQ (4x4)
IC REG LIN POS PROG MULTI 20MLPQ
IC REG LIN POS PROG MULTI 20MLPQ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SC900AMLTRT | SC900AMLTR-ND | SC900AMLTRT | SC900AMLTRT |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage | 3.3 volts | 1.45 to 3.3 volts | 1.45 volts | |
| IOUT | 0.1500 amps | 0.1500 to 0.2000 amps | 0.2000 to 0.1500 amps | 0.2000 to 0.1500 amps |
| IQ | 3.60E-4 amps | 3.60E-4 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard |