IC BATT CHG MULT-CHEM 1CEL 10MLP
IC BATT CHG MULT-CHEM 1CEL 10MLP
IC BATT CHG MULT-CHEM 1CEL 10MLP
Manufacturer: Semtech Corporation
Win Source Part Number: 028154-SC806IMLTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Maximum Supply Voltage: 6.3V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC BATT CHG MULT-CHEM 1CEL 10MLP
IC BATT CHG MULT-CHEM 1CEL 10MLP
Charger IC Multi-Chemistry 10-MLP (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | SC806IMLTR-ND | 028154-SC806IMLTRT | SC806IMLTRT | SC806IMLTRT | SC806IMLTRT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - SC806IMLTRT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 10-VFDFN Exposed Pad | 10-MLP (3x3) | 10-VFDFN Exposed Pad | ||
| Pins | 10 |