Manufacturer: Semtech Corporation
Win Source Part Number: 1094860-SC804IML.TRT
Packaging: Cut Reel
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ (4x4)
Maximum Supply Voltage: 14V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
IC BAT CHG MULT-CHEM 1CEL 16MLPQ
IC BAT CHG MULT-CHEM 1CEL 16MLPQ
IC BAT CHG MULT-CHEM 1CEL 16MLPQ
IC BAT CHG MULT-CHEM 1CEL 16MLPQ
Charger IC Multi-Chemistry 16-MLPQ (4x4)
IC BAT CHG MULT-CHEM 1CEL 16MLPQ
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1094860-SC804IML.TRT | SC804IMLCT-ND | SC804IML.TRT | SC804IML.TRT | SC804IML.TRT |
| Product Name | PMIC - PMIC - Battery Chargers - SC804IML.TRT | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 16-MLPQ (4x4) | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 14 volts | 14 volts | 4.2 volts |