Semtech Corp. PMIC - PMIC - Battery Chargers - SC804AMLTRT SC804AMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 132316-SC804AMLTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.357V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 132316-SC804AMLTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.357V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - SC804AMLTRT - 132316-SC804AMLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - SC804AMLTRT
132316-SC804AMLTRT
PMIC - PMIC - Battery Chargers - SC804AMLTRT 132316-SC804AMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 132316-SC804AMLTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.357V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 132316-SC804AMLTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.357V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ (4x4)
Maximum Supply Voltage: 14V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - SC804AMLCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
SC804AMLCT-ND
PMIC - Battery Chargers SC804AMLCT-ND
IC BAT CHG MULT-CHEM 1CEL 16MLPQ

IC BAT CHG MULT-CHEM 1CEL 16MLPQ

Buy Now Datasheet
PMIC - Battery Chargers - SC804AMLTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
SC804AMLTR-ND
PMIC - Battery Chargers SC804AMLTR-ND
IC BAT CHG MULT-CHEM 1CEL 16MLPQ

IC BAT CHG MULT-CHEM 1CEL 16MLPQ

Buy Now Datasheet
Battery Chargers - SC804AMLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
SC804AMLTRT
Battery Chargers SC804AMLTRT
Charger IC Multi-Chemistry 16-MLPQ (4x4)

Charger IC Multi-Chemistry 16-MLPQ (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - SC804AMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
SC804AMLTRT
PMIC - Battery Chargers SC804AMLTRT
IC BAT CHG MULT-CHEM 1CEL 16MLPQ

IC BAT CHG MULT-CHEM 1CEL 16MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 132316-SC804AMLTRT SC804AMLCT-ND SC804AMLTRT SC804AMLTRT
Product Name PMIC - PMIC - Battery Chargers - SC804AMLTRT PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection
Package Type 16-MLPQ (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Cells 1 1
Supply Voltage 14 volts 14 volts 4.36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105532 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
PMIC - Battery Chargers - MC34676BEPR2 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers