Semtech Corp. PMIC - PMIC - Battery Chargers - SC802IMLTRT SC802IMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094859-SC802IMLTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094859-SC802IMLTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - SC802IMLTRT - 1094859-SC802IMLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - SC802IMLTRT
1094859-SC802IMLTRT
PMIC - PMIC - Battery Chargers - SC802IMLTRT 1094859-SC802IMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094859-SC802IMLTRT Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-MLPQ (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094859-SC802IMLTRT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ (4x4)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - SC802IMLTRT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
SC802IMLTRT-ND
PMIC - Battery Chargers SC802IMLTRT-ND
IC BAT CHG MULT-CHEM 1CEL 16MLPQ

IC BAT CHG MULT-CHEM 1CEL 16MLPQ

Buy Now Datasheet
PMIC - Battery Chargers - SC802IMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
SC802IMLTRT
PMIC - Battery Chargers SC802IMLTRT
IC BAT CHG MULT-CHEM 1CEL 16MLPQ

IC BAT CHG MULT-CHEM 1CEL 16MLPQ

Supplier's Site Datasheet
Battery Chargers - SC802IMLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
SC802IMLTRT
Battery Chargers SC802IMLTRT
Charger IC Multi-Chemistry 16-MLPQ (4x4)

Charger IC Multi-Chemistry 16-MLPQ (4x4)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1094859-SC802IMLTRT SC802IMLTRT-ND SC802IMLTRT SC802IMLTRT
Product Name PMIC - PMIC - Battery Chargers - SC802IMLTRT PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection
Package Type 16-MLPQ (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Cells 1 1
Supply Voltage 6.5 volts 6.5 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers