Semtech Corp. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SC728CSTRT

Description
Win Source Part Number: 1253231-SC728CSTRT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.1V ~ 3.6V Rds On (Typ): 24mOhm Package / Case: 4-WFBGA, CSPBGA Supplier Device Package: 4-CSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC728CSTRTTR,SC728CS TRTDKR,SC728CSTRTCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253231-SC728CSTRT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.1V ~ 3.6V Rds On (Typ): 24mOhm Package / Case: 4-WFBGA, CSPBGA Supplier Device Package: 4-CSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC728CSTRTTR,SC728CS TRTDKR,SC728CSTRTCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253231-SC728CSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253231-SC728CSTRT
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253231-SC728CSTRT
Win Source Part Number: 1253231-SC728CSTRT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.1V ~ 3.6V Rds On (Typ): 24mOhm Package / Case: 4-WFBGA, CSPBGA Supplier Device Package: 4-CSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC728CSTRTTR,SC728CS TRTDKR,SC728CSTRTCT Product Status: Obsolete

Win Source Part Number: 1253231-SC728CSTRT
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1.1V ~ 3.6V
Rds On (Typ): 24mOhm
Package / Case: 4-WFBGA, CSPBGA
Supplier Device Package: 4-CSP (0.76x0.76)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC728CSTRTTR,SC728CSTRTDKR,SC728CSTRTCT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253231-SC728CSTRT
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details