Semtech Corp. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SC725CSTRT

Description
Win Source Part Number: 1253232-SC725CSTRT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.1V ~ 3.6V Rds On (Typ): 24mOhm Package / Case: 4-WFBGA, CSPBGA Supplier Device Package: 4-CSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC725CSTRTTR,SC725CS TRTDKR,SC725CSTRTCT Base Product Number: SC725
Request a Quote Datasheet
Description
Win Source Part Number: 1253232-SC725CSTRT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.1V ~ 3.6V Rds On (Typ): 24mOhm Package / Case: 4-WFBGA, CSPBGA Supplier Device Package: 4-CSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC725CSTRTTR,SC725CS TRTDKR,SC725CSTRTCT Base Product Number: SC725
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253232-SC725CSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253232-SC725CSTRT
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253232-SC725CSTRT
Win Source Part Number: 1253232-SC725CSTRT Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.1V ~ 3.6V Rds On (Typ): 24mOhm Package / Case: 4-WFBGA, CSPBGA Supplier Device Package: 4-CSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC725CSTRTTR,SC725CS TRTDKR,SC725CSTRTCT Base Product Number: SC725

Win Source Part Number: 1253232-SC725CSTRT
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1.1V ~ 3.6V
Rds On (Typ): 24mOhm
Package / Case: 4-WFBGA, CSPBGA
Supplier Device Package: 4-CSP (0.76x0.76)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC725CSTRTTR,SC725CSTRTDKR,SC725CSTRTCT
Base Product Number: SC725

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253232-SC725CSTRT
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details