Semtech Corp. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SC700WLTRC

Description
Win Source Part Number: 1253228-SC700WLTRC Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0V ~ 5.25V Rds On (Typ): 17mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-MLPD (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC700 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253228-SC700WLTRC Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0V ~ 5.25V Rds On (Typ): 17mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-MLPD (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC700 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253228-SC700WLTRC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253228-SC700WLTRC
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253228-SC700WLTRC
Win Source Part Number: 1253228-SC700WLTRC Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Voltage Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0V ~ 5.25V Rds On (Typ): 17mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-MLPD (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 0.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC700 Product Status: Obsolete

Win Source Part Number: 1253228-SC700WLTRC
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Voltage
Number of Outputs: 1
Current - Output (Max): 4A
Output Configuration: High Side
Voltage - Load: 0V ~ 5.25V
Rds On (Typ): 17mOhm
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-MLPD (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.75V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC700
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253228-SC700WLTRC
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details