LED Driver IC 8 + 4LDOs Output Linear PWM Dimming 25mA 20-MLPQ-UT (3x3)
Manufacturer: Semtech Corporation
Win Source Part Number: 098710-SC668ULTRT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 8 + 4LDOs
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
LED Driver, 8-Segment, 3 X 3 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-20 Product overview: SC668ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC668ULTRT can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 25MA 20MLPQ
IC LED DRVR LIN DIM 25MA 20MLPQ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | SC668ULTR-ND | 098710-SC668ULTRT | 137-SC668ULTRT | SC668ULTRT | SC668ULTRT |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - SC668ULTRT | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.9 to 5.5 volts | 2.9 volts | 2.9 to 5.5 volts | ||
| Output Current | 25 milliamps | 25 milliamps | 25 milliamps |