Semtech Corp. Integrated Circuits (ICs) - PMIC - LED Drivers SC657ULTRT

Description
Win Source Part Number: 1253408-SC657ULTRT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: SemPulse® Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 2.5V ~ 5.25V Frequency: 250kHz Current - Output / Channel: 25mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 5.5V Package / Case: 14-UFQFN Supplier Device Package: 14-MLPQ-UT (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253408-SC657ULTRT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: SemPulse® Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 2.5V ~ 5.25V Frequency: 250kHz Current - Output / Channel: 25mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 5.5V Package / Case: 14-UFQFN Supplier Device Package: 14-MLPQ-UT (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253408-SC657ULTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253408-SC657ULTRT
Integrated Circuits (ICs) - PMIC - LED Drivers 1253408-SC657ULTRT
Win Source Part Number: 1253408-SC657ULTRT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: SemPulse® Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Backlight Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 2.5V ~ 5.25V Frequency: 250kHz Current - Output / Channel: 25mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Voltage - Supply (Min): 2.9V Voltage - Supply (Max): 5.5V Package / Case: 14-UFQFN Supplier Device Package: 14-MLPQ-UT (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Product Status: Obsolete

Win Source Part Number: 1253408-SC657ULTRT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: SemPulse®
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 2.5V ~ 5.25V
Frequency: 250kHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Voltage - Supply (Min): 2.9V
Voltage - Supply (Max): 5.5V
Package / Case: 14-UFQFN
Supplier Device Package: 14-MLPQ-UT (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC657ULTRT
LED Driver IC 137-SC657ULTRT
LED Driver, 5-Segment, MLPQ-14 Product overview: SC657ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC657ULTRT can be used for catalog matching and distributor lookup.

LED Driver, 5-Segment, MLPQ-14 Product overview: SC657ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC657ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - SC657ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC657ULTRT
PMIC - LED Drivers SC657ULTRT
IC LED DRIVER RGLTR 25MA 14MLPQ

IC LED DRIVER RGLTR 25MA 14MLPQ

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
SC657ULTRT
LED Lighting Drivers SC657ULTRT
LED Lighting Drivers 5 LED BKLITE W/SEMPULSE

LED Lighting Drivers 5 LED BKLITE W/SEMPULSE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253408-SC657ULTRT 137-SC657ULTRT SC657ULTRT SC657ULTRT
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
250MA LED Driver IC - 137-NCR320UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
7 suppliers
PMIC - LED Drivers - FAN5646S700X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LM27966 White LED Driver with I2C Compatible Interface - LM27966SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
4 suppliers