Manufacturer: Semtech Corporation
Win Source Part Number: 1094851-SC654ULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 250kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Output Voltage: 2.5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-MLPQ-UT (2x2)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): FAN5702UMP20X; SC644ULTRT; SC654ULTRT; MAX1561ETA;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
LED Driver, 6-Segment, 2 X 2 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-14 Product overview: SC654ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC654ULTRT can be used for catalog matching and distributor lookup.
LED Lighting Drivers 6 LED BKLITE W/SEMPULSE
IC LED DRIVER RGLTR 25MA 14MLPQ
IC LED DRIVER RGLTR 25MA 14MLPQ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1094851-SC654ULTRT | 137-SC654ULTRT | SC654ULTRT | SC654ULTRT | SC654ULTRT |
| Product Name | PMIC - PMIC - LED Drivers - SC654ULTRT | LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.9 volts | 2.9 to 5.5 volts | |||
| Output Voltage | 2.5 to 5.25 volts | 5.25 volts |