Semtech Corp. PMIC - PMIC - LED Drivers - SC653ULTRT SC653ULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094850-SC653ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-MLPQ-UT (2.3x2.3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094850-SC653ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-MLPQ-UT (2.3x2.3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC653ULTRT - 1094850-SC653ULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC653ULTRT
1094850-SC653ULTRT
PMIC - PMIC - LED Drivers - SC653ULTRT 1094850-SC653ULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094850-SC653ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-MLPQ-UT (2.3x2.3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094850-SC653ULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 250kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Output Voltage: 2.5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-MLPQ-UT (2.3x2.3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC653ULTRT
LED Driver IC 137-SC653ULTRT
Power Supply Support Circuit, Adjustable, 1 Channel, 2.30 X 2.30 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-18 Product overview: SC653ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC653ULTRT can be used for catalog matching and distributor lookup.

Power Supply Support Circuit, Adjustable, 1 Channel, 2.30 X 2.30 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-18 Product overview: SC653ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC653ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - SC653ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC653ULTRT
PMIC - LED Drivers SC653ULTRT
IC LED DRIVER RGLTR 25MA 18MLPQ

IC LED DRIVER RGLTR 25MA 18MLPQ

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
SC653ULTRT
LED Lighting Drivers SC653ULTRT
LED Lighting Drivers 4 LED BKLITE & 2LDO W/SEMPULSE

LED Lighting Drivers 4 LED BKLITE & 2LDO W/SEMPULSE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1094850-SC653ULTRT 137-SC653ULTRT SC653ULTRT SC653ULTRT
Product Name PMIC - PMIC - LED Drivers - SC653ULTRT LED Driver IC PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Voltage 2.5 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FL6630MX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
LED Drivers - 1727-NCR321PASXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - AAT2403ICG-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.8 to 28 volts
View Details
2 suppliers