Charge Pump Switching Regulator IC Positive Fixed 5.3V 1 Output 275mA 8-UFDFN Exposed Pad
Win Source Part Number: 982535-SC633ULTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 275mA
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5.3V
Synchronous Rectifier: No
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-MLPD-UT (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Product Status: Obsolete
Switching Regulator, 0.275A, PDSO8 Product overview: SC633ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.275A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.275A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC633ULTRT can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 5.3V OUTPUT CHARGE PUMP REG
Charge Pump Switching Regulator IC Positive Fixed 5.3V 1 Output 275mA 8-UFDFN Exposed Pad
IC REG CHARG PUMP 5.3V 8MLPD
IC REG CHARG PUMP 5.3V 8MLPD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC633ULTRT-ND | 982535-SC633ULTRT | 739-SC633ULTRT | SC633ULTRT | SC633ULTRT | SC633ULTRT | SC633ULTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 0.275A Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-UFDFN Exposed Pad | ||||
| Output Voltage | 5.3 volts | 5.3 to ? volts | 5.3 volts | ||||
| IOUT | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | ||
| VIN | 2.9 to 5.5 volts | 5.5 volts | 2.9 to 5.5 volts |