Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 275mA 8-UFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 275mA 8-UFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 275mA 8-UFDFN Exposed Pad
Manufacturer: Semtech Corporation
Win Source Part Number: 1094848-SC632AULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 275mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPD-UT (2x2)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
DC/DC Charge Pump Regulator, 5.5V In, 5V Out, 275mA, PDSO8 Product overview: SC632AULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 5V, 275mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 5V, 275mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC632AULTRT can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 275mA 8-UFDFN Exposed Pad
IC REG CHARG PUMP 5V 275MA 8MLPD
IC, DC-DC CONV, FULL REEL; IC Case / Package:MLPD; No. of Pins:8Pins; Output Current Max:275mA; Fixed Output Voltage Nom:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Boost (Step Up) RoHS Compliant: Yes
IC, DC-DC CONVERTER; IC Case / Package:MLPD; No. of Pins:8Pins; Output Current Max:275mA; Fixed Output Voltage Nom:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Boost (Step Up); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC REG CHARG PUMP 5V 275MA 8MLPD
IC REG CHARG PUMP 5V 275MA 8MLPD
Switching Voltage Regulators 5.0V CHARGE PUMP REG
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC632AULTRT | SC632AULCT-ND | 1094848-SC632AULTRT | 739-SC632AULTRT | SC632AULTRT | SC632AULTRT | 58T4499 | SC632AULTRT | SC632AULTRT | SC632AULTRT |
| Product Name | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC632AULTRT | 5.5V 5V 275mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Ic, Dc-Dc Conv, Full Reel; Ic Case / Package Semtech | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-MLPD-UT (2x2) | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | ||||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | |||||
| IOUT | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | 0.2750 amps | |||
| VIN | 2.95 to 5.5 volts | 5.5 volts | 2.95 to 5.5 volts | 5.5 volts |