Semtech Corp. LED Drivers SC624ULTRT

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 25mA 20-MLPQ-UT (3x3)
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 25mA 20-MLPQ-UT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - SC624ULTRT-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
SC624ULTRT-ND
LED Drivers SC624ULTRT-ND
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 25mA 20-MLPQ-UT (3x3)

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 25mA 20-MLPQ-UT (3x3)

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC624ULTRT
LED Driver IC 137-SC624ULTRT
LED Driver, 4-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-20 Product overview: SC624ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC624ULTRT can be used for catalog matching and distributor lookup.

LED Driver, 4-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-20 Product overview: SC624ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC624ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - SC624ULTRT - 064269-SC624ULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC624ULTRT
064269-SC624ULTRT
PMIC - PMIC - LED Drivers - SC624ULTRT 064269-SC624ULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064269-SC624ULTRT Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Output Voltage: 2.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ-UT (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064269-SC624ULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Output Voltage: 2.5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ-UT (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
SC624ULTRT
LED Lighting Drivers SC624ULTRT
LED Lighting Drivers CONSULT FCTRY FOR AVAILABILITY

LED Lighting Drivers CONSULT FCTRY FOR AVAILABILITY

Buy Now Datasheet
PMIC - LED Drivers - SC624ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC624ULTRT
PMIC - LED Drivers SC624ULTRT
IC LED DRIVER RGLTR 25MA 20MLPQ

IC LED DRIVER RGLTR 25MA 20MLPQ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC624ULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC624ULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC624ULTRT
IC LED DRIVER RGLTR 25MA 20MLPQ

IC LED DRIVER RGLTR 25MA 20MLPQ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number SC624ULTRT-ND 137-SC624ULTRT 064269-SC624ULTRT SC624ULTRT SC624ULTRT SC624ULTRT
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - SC624ULTRT LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 volts 3 to 5.5 volts
Output Voltage 2.5 to 5.25 volts 2.5 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FLS1800XS - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 7000 milliamps
View Details
1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface - SKY81294 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
LM3409HV PFET Buck Controller for High Power LED Drivers - LM3409HVMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
8 suppliers
Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers