Semtech Corp. PMIC - PMIC - LED Drivers - SC623AULTRT SC623AULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247035-SC623AULTRT Series: mAhXLife Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Voltage - Output: 2.5 V ~ 5.25 V Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: I2C Family Name: SC623A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 20-MLPQ-UT (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 25mA, 400mA (Flash) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): AP3152FG-7; CAT3644HV3-T2; NJU6049R-TE1; Introduction Date: June 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247035-SC623AULTRT Series: mAhXLife Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Voltage - Output: 2.5 V ~ 5.25 V Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: I2C Family Name: SC623A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 20-MLPQ-UT (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 25mA, 400mA (Flash) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): AP3152FG-7; CAT3644HV3-T2; NJU6049R-TE1; Introduction Date: June 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC623AULTRT - 1247035-SC623AULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC623AULTRT
1247035-SC623AULTRT
PMIC - PMIC - LED Drivers - SC623AULTRT 1247035-SC623AULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1247035-SC623AULTRT Series: mAhXLife Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Voltage - Output: 2.5 V ~ 5.25 V Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: I2C Family Name: SC623A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 20-MLPQ-UT (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 25mA, 400mA (Flash) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): AP3152FG-7; CAT3644HV3-T2; NJU6049R-TE1; Introduction Date: June 27, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1247035-SC623AULTRT
Series: mAhXLife
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFQFN Exposed Pad
Applications: Backlight, Camera Flash
Mounting: SMD
Voltage - Output: 2.5 V ~ 5.25 V
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Dimming: I2C
Family Name: SC623A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 20-MLPQ-UT (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 25mA, 400mA (Flash)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): AP3152FG-7; CAT3644HV3-T2; NJU6049R-TE1;
Introduction Date: June 27, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC623AULTRT
LED Driver IC 137-SC623AULTRT
LED Driver, 5-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-20 Product overview: SC623AULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC623AULTRT can be used for catalog matching and distributor lookup.

LED Driver, 5-Segment, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-20 Product overview: SC623AULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC623AULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - SC623AULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC623AULTRT
PMIC - LED Drivers SC623AULTRT
IC LED DRIVER RGLTR DIM 20MLPQ

IC LED DRIVER RGLTR DIM 20MLPQ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SC623AULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC623AULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC623AULTRT
IC LED DRV RGLTR I2C 20MLPQ

IC LED DRV RGLTR I2C 20MLPQ

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
SC623AULTRT
LED Lighting Drivers SC623AULTRT
LED Lighting Drivers CONSULT FCTRY FOR AVAILABILITY

LED Lighting Drivers CONSULT FCTRY FOR AVAILABILITY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1247035-SC623AULTRT 137-SC623AULTRT SC623AULTRT SC623AULTRT SC623AULTRT
Product Name PMIC - PMIC - LED Drivers - SC623AULTRT LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
150MA LED Driver IC - 137-NCR420ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
7 suppliers
LED Driver IC - 137-LM3414HVMR - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers