8-Seg LED Driver IC, 400kHz, 8 Outputs, 25mA, 5.5V, MLPQ-16 Product overview: SC620ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 25mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400kHz, 25mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC620ULTRT can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Dimming 25mA 16-MLPQ-UT (3x3)
LED Driver IC 8 Output Linear Dimming 25mA 16-MLPQ-UT (3x3)
LED Driver IC 8 Output Linear Dimming 25mA 16-MLPQ-UT (3x3)
Manufacturer: Semtech Corporation
Win Source Part Number: 1094843-SC620ULTRT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-MLPQ-UT (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LED Lighting Drivers EIGHT CHN CURRENT SINK
IC LED DRIVER LINEAR 25MA 16MLPQ
IC LED DRIVER LINEAR 25MA 16MLPQ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC620ULTRT | SC620ULCT-ND | 1094843-SC620ULTRT | SC620ULTRT | SC620ULTRT | SC620ULTRT |
| Product Name | 400kHz 25mA 5.5V LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - SC620ULTRT | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 8 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |