Manufacturer: Semtech Corporation
Win Source Part Number: 115703-SC618ULTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 250kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD (3x3)
Maximum Supply Voltage: 5.25V
Operating Input Voltage(Min): 3V
Channel Output Current: 500mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Switched Capacitor Regulator, 0.54A, 250kHz Switching Freq-Max, 3 X 3 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLP-10 Product overview: SC618ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.54A, 250kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.54A, 250kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC618ULTRT can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 500MA 10MLPD
IC LED DRIVER RGLTR 500MA 10MLPD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 115703-SC618ULTRT | 137-SC618ULTRT | SC618ULTRT | SC618ULTRT |
| Product Name | PMIC - PMIC - LED Drivers - SC618ULTRT | 0.54A 250kHz LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.25 volts | ||
| Output Current | 500 milliamps | 500 milliamps |