Semtech Corp. PMIC - PMIC - LED Drivers - SC603IMLTR SC603IMLTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064264-SC603IMLTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 625kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064264-SC603IMLTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 625kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC603IMLTR - 064264-SC603IMLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC603IMLTR
064264-SC603IMLTR
PMIC - PMIC - LED Drivers - SC603IMLTR 064264-SC603IMLTR
Manufacturer: Semtech Corporation Win Source Part Number: 064264-SC603IMLTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 625kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 064264-SC603IMLTR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 625kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 4.275 V to 4.725 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
780kHz LED Driver IC
137-SC603IMLTR
780kHz LED Driver IC 137-SC603IMLTR
Switched Capacitor Regulator, 780kHz Switching Freq-Max, 3 X 3 MM, MLP-10 Product overview: SC603IMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC603IMLTR can be used for catalog matching and distributor lookup.

Switched Capacitor Regulator, 780kHz Switching Freq-Max, 3 X 3 MM, MLP-10 Product overview: SC603IMLTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC603IMLTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 064264-SC603IMLTR 137-SC603IMLTR
Product Name PMIC - PMIC - LED Drivers - SC603IMLTR 780kHz LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1221494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-23
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
PMIC - LED Drivers - FAN7340MX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
PMIC - PMIC - LED Drivers - LM3402HVMRX - 1198747-LM3402HVMRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers