Semtech Corp. PMIC - PMIC - LED Drivers - SC603IML SC603IML

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064263-SC603IML Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 625kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064263-SC603IML Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 625kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC603IML - 064263-SC603IML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC603IML
064263-SC603IML
PMIC - PMIC - LED Drivers - SC603IML 064263-SC603IML
Manufacturer: Semtech Corporation Win Source Part Number: 064263-SC603IML Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 625kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 4.275 V to 4.725 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 200mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064263-SC603IML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 625kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 4.275 V to 4.725 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 200mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200MA LED Driver IC
137-SC603IML
200MA LED Driver IC 137-SC603IML
IC LED DRIVER RGLTR 200MA 10MLP Product overview: SC603IML from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC603IML can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 200MA 10MLP Product overview: SC603IML from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC603IML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 064263-SC603IML 137-SC603IML
Product Name PMIC - PMIC - LED Drivers - SC603IML 200MA LED Driver IC
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 4.28 to 4.72 volts 4.28 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6282ELPTR - 816350-A6282ELPTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
 - NCR421ZX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SKY81290-11-564LF - Acme Chip Technology Co., Limited
Specs
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details