Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC600BIMSTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600BIMSTRT can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 120mA 10-MSOP
Manufacturer: Semtech Corporation
Win Source Part Number: 064259-SC600BIMSTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
IC LED DRIVER RGLTR 120MA 10MSOP
LED Lighting Drivers MAHXLIFE REG(FRAC CH
IC LED DRIVER RGLTR 120MA 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC600BIMSTRT | SC600BIMSTRT-ND | 064259-SC600BIMSTRT | SC600BIMSTRT | SC600BIMSTRT | SC600BIMSTRT |
| Product Name | 780kHz MSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - SC600BIMSTRT | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 6.5 volts | 2.5 volts | 2.5 to 6.5 volts |