Semtech Corp. 780kHz MSOP LED Driver IC SC600AIMSTR

Description
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, MO-187BA, MSOP-10 Product overview: SC600AIMSTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, MO-187BA, MSOP-10 Product overview: SC600AIMSTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
780kHz MSOP LED Driver IC
137-SC600AIMSTR
780kHz MSOP LED Driver IC 137-SC600AIMSTR
Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, MO-187BA, MSOP-10 Product overview: SC600AIMSTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMSTR can be used for catalog matching and distributor lookup.

Switched Capacitor Regulator, 780kHz Switching Freq-Max, PDSO10, MO-187BA, MSOP-10 Product overview: SC600AIMSTR from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780kHz, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 780kHz, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC600AIMSTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - SC600AIMSTR - 064256-SC600AIMSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC600AIMSTR
064256-SC600AIMSTR
PMIC - PMIC - LED Drivers - SC600AIMSTR 064256-SC600AIMSTR
Manufacturer: Semtech Corporation Win Source Part Number: 064256-SC600AIMSTR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 650kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP Maximum Supply Voltage: 6.5V Operating Input Voltage(Min): 2.5V Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064256-SC600AIMSTR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 650kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-SC600AIMSTR 064256-SC600AIMSTR
Product Name 780kHz MSOP LED Driver IC PMIC - PMIC - LED Drivers - SC600AIMSTR
Output Voltage 5.25 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2060172P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1500 milliamps
View Details
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - LM3410YQMF/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 2800 milliamps
View Details