IC REGULATOR SMD
Buck Switching Regulator IC Positive Adjustable 1 Output 1A TO-220-3
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC5Z3-TADJ | SC5Z3-TADJ |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | TO-220; Other; TO-220-3 | |
| Life Cycle Stage | Removed; Obsolete |