Buck Switching Regulator IC Positive Fixed 3V 1 Output 1A TO-220-3
IC REGULATOR SMD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC5Z3-T3.0 | SC5Z3-T3.0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-3 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3 to ? volts |