Win Source Part Number: 1244843-SC563LHULTRC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V, 3.3V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-MLPD-UT (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB (1kHz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC563
Voltage Dropout (Max): 0.49V @ 300mA, 0.49V @ 300mA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLPD-UT (1.6x1.2)
Fixed Positive Standard Regulator, 2 Output, 3.3V1, 1.8V2, CMOS, PDSO8 Product overview: SC563LHULTRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC563LHULTRC can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V/3.3V 8MLPD-UT
IC REG LINEAR 1.8V/3.3V 8MLPD-UT
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244843-SC563LHULTRC | SC563LHULTRC | SC563LHULTRC-ND | 776-SC563LHULTRC | SC563LHULTRC | SC563LHULTRC |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-UFDFN Exposed Pad | ||||
| Special Features | Enable | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable |