Semtech Corp. LDO Voltage Regulator IC SC561ULTRT

Description
Fixed Positive LDO Regulator, 2 Output, 3.1V1, 2.85V2, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC561ULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC561ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2 Output, 3.1V1, 2.85V2, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC561ULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC561ULTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
776-SC561ULTRT
LDO Voltage Regulator IC 776-SC561ULTRT
Fixed Positive LDO Regulator, 2 Output, 3.1V1, 2.85V2, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC561ULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC561ULTRT can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 2 Output, 3.1V1, 2.85V2, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC561ULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC561ULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SC561ULTRT - 1094837-SC561ULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC561ULTRT
1094837-SC561ULTRT
PMIC - PMIC - Voltage Regulators - Linear - SC561ULTRT 1094837-SC561ULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094837-SC561ULTRT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good Output Current: 300mA, 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLPQ-UT (1.5x1.5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V, 3.1V Dropout Voltage-Max: 0.25V @ 250mA, 0.25V @ 250mA Operating Supply Current: 60μA to 85μA PSRR: 65dB (1kHz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094837-SC561ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLPQ-UT (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V, 3.1V
Dropout Voltage-Max: 0.25V @ 250mA, 0.25V @ 250mA
Operating Supply Current: 60μA to 85μA
PSRR: 65dB (1kHz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SC561ULTRT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SC561ULTRT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SC561ULTRT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLPQ-UT (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLPQ-UT (1.5x1.5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SC561ULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC561ULTRT
PMIC - Voltage Regulators - Linear SC561ULTRT
IC REG LIN 2.85V/3.1V 8MLPQ-UT

IC REG LIN 2.85V/3.1V 8MLPQ-UT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SC561ULTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SC561ULTRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SC561ULTRT
IC REG LIN 2.85V/3.1V 8MLPQ-UT

IC REG LIN 2.85V/3.1V 8MLPQ-UT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SC561ULTRT 1094837-SC561ULTRT SC561ULTRT-ND SC561ULTRT SC561ULTRT
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SC561ULTRT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 6.00E-5 amps 6.00E-5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details