Manufacturer: Semtech Corporation
Win Source Part Number: 804349-SC560HULTRT
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V, 3.3V
Supplier Device Package: 8-MLPQ-UT (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 65dB ~ 40dB (1kHz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.1V at 200mA (Typ), 0.1V at 200mA (Typ)
Current - Quiescent (Iq): 100μA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLPQ-UT (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLPQ-UT (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLPQ-UT (1.5x1.5)
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 3.3V2, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC560HULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC560HULTRT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V/3.3V 8MLPQ-UT
IC REG LINEAR 3.3V/3.3V 8MLPQ-UT
IC REG LINEAR 3.3V/3.3V 8MLPQ-UT
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 804349-SC560HULTRT | SC560HULTRT | SC560HULCT-ND | 776-SC560HULTRT | SC560HULTRT | SC560HULTRT | SC560HULTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC560HULTRT | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-UFQFN | Other; 8-UFQFN | Other; 8-UFQFN | ||||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |