Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear - SC560DULTRT SC560DULTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 807441-SC560DULTRT Packaging: Reel Mounting Style: SMD Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V, 2.8V Supplier Device Package: 8-MLPQ-UT (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 65dB ~ 40dB (1kHz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: 8-UFQFN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: -, Current - Quiescent (Iq): 100μA
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 807441-SC560DULTRT Packaging: Reel Mounting Style: SMD Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V, 2.8V Supplier Device Package: 8-MLPQ-UT (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 65dB ~ 40dB (1kHz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: 8-UFQFN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: -, Current - Quiescent (Iq): 100μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SC560DULTRT - 807441-SC560DULTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC560DULTRT
807441-SC560DULTRT
PMIC - PMIC - Voltage Regulators - Linear - SC560DULTRT 807441-SC560DULTRT
Manufacturer: Semtech Corporation Win Source Part Number: 807441-SC560DULTRT Packaging: Reel Mounting Style: SMD Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V, 2.8V Supplier Device Package: 8-MLPQ-UT (1.5x1.5) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V PSRR: 65dB ~ 40dB (1kHz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: 8-UFQFN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: -, Current - Quiescent (Iq): 100μA

Manufacturer: Semtech Corporation
Win Source Part Number: 807441-SC560DULTRT
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V, 2.8V
Supplier Device Package: 8-MLPQ-UT (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 65dB ~ 40dB (1kHz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: -,
Current - Quiescent (Iq): 100μA

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-SC560DULTRT
LDO Voltage Regulator IC 699-SC560DULTRT
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.8V2, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC560DULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC560DULTRT can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.8V2, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC560DULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC560DULTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SC560DULTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC560DULTRT
PMIC - Voltage Regulators - Linear SC560DULTRT
IC REG LINEAR 1.8V/2.8V 8MLPQ-UT

IC REG LINEAR 1.8V/2.8V 8MLPQ-UT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 807441-SC560DULTRT 699-SC560DULTRT SC560DULTRT
Product Name PMIC - PMIC - Voltage Regulators - Linear - SC560DULTRT LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 8-UFQFN
Special Features Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data