Manufacturer: Semtech Corporation
Win Source Part Number: 793969-SC560BULTRT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-UFQFN
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
PSRR: 65dB ~ 40dB (1kHz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-MLPQ-UT (1.5x1.5)
Output Voltage MAX: 5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.1V @ 200mA (Typ), 0.1V @ 200mA (Typ)
Alternative Parts (Cross-Reference): ADP223ACPZ-R7; SC560AULTRT; SC560CULTRT; SC560BULTRT;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Adjustable Positive LDO Regulator, 2 Output, 1.2V1 Min, 1.2V2 Min, 3.3V1 Max, 3.3V2 Max, BICMOS, 1.50 X 1.50 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, MLPQ-8 Product overview: SC560BULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC560BULTRT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA 8-MLPQ-UT (1.5x1.5)
IC REG LINEAR POS ADJ 8MLPQ-UT
IC REG LINEAR POS ADJ 8MLPQ-UT
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 793969-SC560BULTRT | SC560BULTRT | 776-SC560BULTRT | SC560BULTR-ND | SC560BULTRT | SC560BULTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC560BULTRT | Voltage Regulator | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-UFQFN | Other; 8-UFQFN | ||||
| Special Features | Enable | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable |