Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA 8-MLPQ-UT (1.5x1.5)
Manufacturer: Semtech Corporation
Win Source Part Number: 121040-SC560AULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.1V @ 200mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 1.2 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLPQ-UT (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.1V @ 200mA (Typ), 0.1V @ 200mA (Typ)
Operating Supply Current: 100μA
PSRR: 65dB to 40dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): ADP223ACPZ-R7; SC560CULTRT; SC560BULTRT;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
2-Output Adjustable LDO Regulator, 5.5V In, 300mA Out, 100mV Dropout Product overview: SC560AULTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC560AULTRT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 8MLPQ-UT
IC REG LINEAR POS ADJ 8MLPQ-UT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | SC560AULTR-ND | 121040-SC560AULTRT | 776-SC560AULTRT | SC560AULTRT | SC560AULTRT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SC560AULTRT | 5.5V 300mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-UFQFN | Other; 8-MLPQ-UT (1.5x1.5) | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable | Enable |