Manufacturer: Semtech Corporation
Win Source Part Number: 720283-SC508ULTRT
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start
Supply Voltage: 4.5V ~ 46V
Synchronous Rectifier: Yes
Family Name: SC508
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-MLPQ-UT (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-UFQFN Exposed Pad
Alternative Parts (Cross-Reference): BD3005HFP-E2; MAXM17545ALJ+; MAXM17543ALJ+;
Introduction Date: October 05, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG CTRLR BUCK 20MLPQ
Switching Controllers HV DC-DC BUCK CONT W/PROG LDO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
| Win Source Electronics | DigiKey | Richardson RFPD | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 720283-SC508ULTRT | SC508ULTRTTR-ND | SC508ULTRT | SC508ULTRT | SC508ULTRT | SC508ULTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC508ULTRT | DC DC Switching Controllers | Voltage Regulator | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 20-UFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, On Time Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Power Good, Soft Start |