Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 726827-SC508AULTRT
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start
Supply Voltage: 4.5V ~ 46V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-MLPQ-UT (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
Switching Controllers HV DC-DC BUCK CONT W/PROG LDO
IC REG CTRLR BUCK 20MLPQ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)
| Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC508AULTRT | 726827-SC508AULTRT | SC508AULTRT-ND | SC508AULTRT | SC508AULTRT | SC508AULTRT |
| Product Name | Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC508AULTRT | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 20-UFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-UFQFN Exposed Pad | |||
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, On Time Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Power Good, Soft Start |