Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SC508AULTRT-A0

Description
Win Source Part Number: 1250145-SC508AULTRT- A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: EcoSpeed® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-MLPQ-UT (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 46V ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC508AULTRT-A0TR Base Product Number: SC508 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250145-SC508AULTRT- A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: EcoSpeed® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-MLPQ-UT (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 46V ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC508AULTRT-A0TR Base Product Number: SC508 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250145-SC508AULTRT-A0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250145-SC508AULTRT-A0
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250145-SC508AULTRT-A0
Win Source Part Number: 1250145-SC508AULTRT- A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: EcoSpeed® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-MLPQ-UT (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 4.5V ~ 46V ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC508AULTRT-A0TR Base Product Number: SC508 Product Status: Obsolete

Win Source Part Number: 1250145-SC508AULTRT-A0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: EcoSpeed®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-MLPQ-UT (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.5V ~ 46V
ECCN: OBSOLETE
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Other Names: 600-SC508AULTRT-A0TR
Base Product Number: SC508
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC508AULTRT-A0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC508AULTRT-A0
PMIC - Voltage Regulators - DC DC Switching Controllers SC508AULTRT-A0
IC REG SYNC BUCK DC-DC 20MLPQ

IC REG SYNC BUCK DC-DC 20MLPQ

Supplier's Site Datasheet
DC DC Switching Controllers - SC508AULTRT-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC508AULTRT-A0
DC DC Switching Controllers SC508AULTRT-A0
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ-UT (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250145-SC508AULTRT-A0 SC508AULTRT-A0 SC508AULTRT-A0
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tape & Reel (TR) Other; 20-VFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Power Good, Soft Start Internal Current Limit; Current Limit, Enable, On Time Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data