Manufacturer: Semtech Corporation
Win Source Part Number: 1094831-SC5014MLTRT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 50V
Categories: Integrated Circuits
Status: Active
Case / Package: 20-QFN (4x4)
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Switching Regulator Product overview: SC5014MLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC5014MLTRT can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 20-QFN (4x4)
IC LED DRV RGLTR PWM 120MA 20QFN
IC LED DRIVER RGLTR DIM 20QFN
LED Lighting Drivers 4ch 100mA/ch LED driver
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1094831-SC5014MLTRT | 137-SC5014MLTRT | SC5014MLTRT-ND | SC5014MLTRT | SC5014MLTRT | SC5014MLTRT |
| Product Name | PMIC - PMIC - LED Drivers - SC5014MLTRT | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 volts | 4.5 to 27 volts | 4.5 to 27 volts | |||
| Output Voltage | 50 volts | 50 volts | 50 volts | |||
| Output Current | 120 milliamps | 120 milliamps | 120 milliamps |