Semtech Corp. PMIC - PMIC - LED Drivers - SC5012QMLTRT SC5012QMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 893807-SC5012QMLTRT Operating Temperature Range: -40°C ~ 105°C Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4) Package: Reel - TR Mounting: Surface Mount Family Name: SC5012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 893807-SC5012QMLTRT Operating Temperature Range: -40°C ~ 105°C Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4) Package: Reel - TR Mounting: Surface Mount Family Name: SC5012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SC5012QMLTRT - 893807-SC5012QMLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SC5012QMLTRT
893807-SC5012QMLTRT
PMIC - PMIC - LED Drivers - SC5012QMLTRT 893807-SC5012QMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 893807-SC5012QMLTRT Operating Temperature Range: -40°C ~ 105°C Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4) Package: Reel - TR Mounting: Surface Mount Family Name: SC5012 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 893807-SC5012QMLTRT
Operating Temperature Range: -40°C ~ 105°C
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SC5012
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SC5012QMLTRT
LED Driver IC 137-SC5012QMLTRT
LED Driver, Product overview: SC5012QMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC5012QMLTRT can be used for catalog matching and distributor lookup.

LED Driver, Product overview: SC5012QMLTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC5012QMLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - SC5012QMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SC5012QMLTRT
PMIC - LED Drivers SC5012QMLTRT
IC LED DRIVER RGLTR DIM 24QFN

IC LED DRIVER RGLTR DIM 24QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
SC5012QMLTRT
LED Lighting Drivers SC5012QMLTRT
LED Lighting Drivers 4CH, 300MA/CH, HBLED DRIVER

LED Lighting Drivers 4CH, 300MA/CH, HBLED DRIVER

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SC5012QMLTRT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SC5012QMLTRT
IC LED DRVR CTRL PWM 150MA 24QFN

IC LED DRVR CTRL PWM 150MA 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 893807-SC5012QMLTRT 137-SC5012QMLTRT SC5012QMLTRT SC5012QMLTRT SC5012QMLTRT
Product Name PMIC - PMIC - LED Drivers - SC5012QMLTRT LED Driver IC PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Package Type 24-QFN (4x4)
Output Voltage 65 volts
Number of Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3405AXMKX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers