LED Driver, 8-Segment, 4 X 4 MM, 0.60 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MLPQ-28 Product overview: SC5010ULTRT from Semtech is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SC5010ULTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 716130-SC5010ULTRT
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 50V
Frequency: 200kHz ~ 2.2MHz
Current - Output / Channel: 30mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 28-MLPQ (4x4)
Manufacturer Package: 28-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 27V
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 30mA 28-MLPQ (4x4)
IC LED DRIVER CTRLR DIM 28MLPQ
LED Lighting Drivers 8 CHANNEL LED DRIVER
IC LED DRVR CTRL PWM 30MA 28MLPQ
IC LED DRIVER CTRLR DIM 28MLPQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SC5010ULTRT | 716130-SC5010ULTRT | SC5010ULTR-ND | SC5010ULTRT | SC5010ULTRT | SC5010ULTRT | 684-SC5010ULTRT |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - SC5010ULTRT | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER CTRLR DIM 28MLPQ |
| Output Voltage | 50 volts | 50 volts | 50 volts | ||||
| Number of Channels | 8 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 27 volts | 4.5 to 27 volts |