Manufacturer: Semtech Corporation
Win Source Part Number: 933154-SC495CULTRT
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: SC495
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
IC REGULATOR 20MLPQ
Switching Regulator IC Output
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 933154-SC495CULTRT | SC495CULTRT | SC495CULTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC495CULTRT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR |