Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 20-MLPQ-UT (3x3)
Manufacturer: Semtech Corporation
Win Source Part Number: 720282-SC493ULTRT
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Power Good
Supply Voltage: 3V ~ 5.5V
Synchronous Rectifier: Yes
Serial Interfaces: I2C
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-MLPQ (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 250kHz ~ 1MHz
Switching Controllers I2C BUCK CONTROLLER-25A APP
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 20-MLPQ-UT (3x3)
IC REG CTRLR BUCK I2C MLPQ-20
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC493ULTRTTR-ND | 720282-SC493ULTRT | SC493ULTRT | SC493ULTRT | SC493ULTRT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC493ULTRT | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-UFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Power Good | Internal Current Limit; Current Limit, Enable, Power Good | ||
| fsw | 250 to 1000 kHz | 250 to 1000 kHz | 250 to 1000 kHz | 250 to 1000 kHz |