Manufacturer: Semtech Corporation
Win Source Part Number: 793966-SC4911IMSTRT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Supply Voltage: 6 V ~ 16 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: SC4911
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Duty Cycle (Maximum): 65%
Introduction Date: November 19, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Switching Controllers BI/PRI SIDE PWM CNTRL W/LOW ST
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 793966-SC4911IMSTRT | SC4911IMSTRT-ND | SC4911IMSTRT | SC4911IMSTRT | SC4911IMSTRT | SC4911IMSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4911IMSTRT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Internal Current Limit; Current Limit, Frequency Control | ||||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz |