Semtech Corp. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SC4910BITSTRT

Description
Win Source Part Number: 1253049-SC4910BITSTR T Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 18V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4910 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253049-SC4910BITSTR T Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 18V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4910 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253049-SC4910BITSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253049-SC4910BITSTRT
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253049-SC4910BITSTRT
Win Source Part Number: 1253049-SC4910BITSTR T Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 18V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4910 Product Status: Obsolete

Win Source Part Number: 1253049-SC4910BITSTRT
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 10 mA
Voltage - Supply: 4.5V ~ 18V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC4910
Product Status: Obsolete

Buy Now Datasheet
Power Supply Controllers, Monitors - SC4910BITSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SC4910BITSTRT
Power Supply Controllers, Monitors SC4910BITSTRT
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 20-TSSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253049-SC4910BITSTRT SC4910BITSTRT
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901816P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details