Semtech Corp. PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTRT SC4910AITSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094828-SC4910AITSTR T Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094828-SC4910AITSTR T Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTRT - 1094828-SC4910AITSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTRT
1094828-SC4910AITSTRT
PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTRT 1094828-SC4910AITSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094828-SC4910AITSTR T Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094828-SC4910AITSTRT
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 9 V to 18 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - SC4910AITSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SC4910AITSTRT
Power Supply Controllers, Monitors SC4910AITSTRT
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 20-TSSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1094828-SC4910AITSTRT SC4910AITSTRT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SC4910AITSTRT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers