Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4905AIMSTR SC4905AIMSTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247016-SC4905AIMSTR Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UCC25705DGKTR; SC4905AIMSTRT; SC4905AIMSTR; NCP1209P77; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247016-SC4905AIMSTR Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UCC25705DGKTR; SC4905AIMSTRT; SC4905AIMSTR; NCP1209P77; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4905AIMSTR - 1247016-SC4905AIMSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4905AIMSTR
1247016-SC4905AIMSTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4905AIMSTR 1247016-SC4905AIMSTR
Manufacturer: Semtech Corporation Win Source Part Number: 1247016-SC4905AIMSTR Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): UCC25705DGKTR; SC4905AIMSTRT; SC4905AIMSTR; NCP1209P77; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1247016-SC4905AIMSTR
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): UCC25705DGKTR; SC4905AIMSTRT; SC4905AIMSTR; NCP1209P77;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1247016-SC4905AIMSTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4905AIMSTR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSRDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 1227211P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details