Semtech Corp. PMIC - PMIC - Power Supply Controllers, Monitors - SC4901ITSTRT SC4901ITSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064252-SC4901ITSTRT Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064252-SC4901ITSTRT Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SC4901ITSTRT - 064252-SC4901ITSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SC4901ITSTRT
064252-SC4901ITSTRT
PMIC - PMIC - Power Supply Controllers, Monitors - SC4901ITSTRT 064252-SC4901ITSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064252-SC4901ITSTRT Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064252-SC4901ITSTRT
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - SC4901ITSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SC4901ITSTRT
Power Supply Controllers, Monitors SC4901ITSTRT
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-TSSOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 064252-SC4901ITSTRT SC4901ITSTRT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SC4901ITSTRT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details