Semtech Corp. Ddr Termination Regulator, 3A, Mlpq-24; Memory Supported Semtech SC486IMLTRT

Description
DDR TERMINATION REGULATOR, 3A, MLPQ-24; Memory Supported:DDR1, DDR2, DDR3; Source / Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; IC Case / Package:MLPQ; No. of Pins:24Pins; Operating Temperature Min:125°C RoHS Compliant: Yes
Datasheet
Description
DDR TERMINATION REGULATOR, 3A, MLPQ-24; Memory Supported:DDR1, DDR2, DDR3; Source / Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; IC Case / Package:MLPQ; No. of Pins:24Pins; Operating Temperature Min:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ddr Termination Regulator, 3A, Mlpq-24; Memory Supported Semtech - 98J0315 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 3A, Mlpq-24; Memory Supported Semtech
98J0315
Ddr Termination Regulator, 3A, Mlpq-24; Memory Supported Semtech 98J0315
DDR TERMINATION REGULATOR, 3A, MLPQ-24; Memory Supported:DDR1, DDR2, DDR3; Source / Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; IC Case / Package:MLPQ; No. of Pins:24Pins; Operating Temperature Min:125°C RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 3A, MLPQ-24; Memory Supported:DDR1, DDR2, DDR3; Source / Sink Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; IC Case / Package:MLPQ; No. of Pins:24Pins; Operating Temperature Min:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98J0315
Product Name Ddr Termination Regulator, 3A, Mlpq-24; Memory Supported Semtech
Operating Temperature 257 to ? F (125 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details