Semtech Corp. 1A 285kHz DC-DC Converter IC SC4812STRT

Description
Switching Controller, Current-mode, 1A, 285kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, MS-012AA, SOP-8 Product overview: SC4812STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 285kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 285kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4812STRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Controller, Current-mode, 1A, 285kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, MS-012AA, SOP-8 Product overview: SC4812STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 285kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 285kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4812STRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 285kHz DC-DC Converter IC
715-SC4812STRT
1A 285kHz DC-DC Converter IC 715-SC4812STRT
Switching Controller, Current-mode, 1A, 285kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, MS-012AA, SOP-8 Product overview: SC4812STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 285kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 285kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4812STRT can be used for catalog matching and distributor lookup.

Switching Controller, Current-mode, 1A, 285kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, MS-012AA, SOP-8 Product overview: SC4812STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 285kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 285kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC4812STRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC4812STRT
Product Name 1A 285kHz DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-LMR36510FADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers