Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145621-SC4810EITSTR
Frequency: 1 MHz
Number of Pins: 16
Output Current: 5 mA
Output Voltage: 500 mV
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1145621-SC4810EITSTRT |
| Product Name | Custom Parts - Custom Parts (S - T) - SC4810EITSTRT |