Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4810EIMLTRT SC4810EIMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247014-SC4810EIMLTR T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-VQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Supply Voltage: 8.2 V ~ 15 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: SC4810 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 16-MLPQ (4x4) Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): LM5026SD; HA16142P-E; UCC3808APW-2G4; Introduction Date: May 05, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1247014-SC4810EIMLTR T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-VQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Supply Voltage: 8.2 V ~ 15 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: SC4810 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 16-MLPQ (4x4) Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): LM5026SD; HA16142P-E; UCC3808APW-2G4; Introduction Date: May 05, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4810EIMLTRT - 1247014-SC4810EIMLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4810EIMLTRT
1247014-SC4810EIMLTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4810EIMLTRT 1247014-SC4810EIMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1247014-SC4810EIMLTR T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 16-VQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Supply Voltage: 8.2 V ~ 15 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: SC4810 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 16-MLPQ (4x4) Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): LM5026SD; HA16142P-E; UCC3808APW-2G4; Introduction Date: May 05, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1247014-SC4810EIMLTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-VQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Supply Voltage: 8.2 V ~ 15 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: SC4810
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 16-MLPQ (4x4)
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): LM5026SD; HA16142P-E; UCC3808APW-2G4;
Introduction Date: May 05, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - SC4810EIMLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC4810EIMLTRT
DC DC Switching Controllers SC4810EIMLTRT
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - SC4810EIMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC4810EIMLTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC4810EIMLTRT
IC REG CTRLR FWRD CONV 16MLP

IC REG CTRLR FWRD CONV 16MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1247014-SC4810EIMLTRT SC4810EIMLTRT SC4810EIMLTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC4810EIMLTRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 50 to 1000 kHz 50 to 1000 kHz 50 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Regulators - A8293SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details
200KHZ Power Management IC - 759-IR1150IPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 200 kHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers