IC REG CTRLR FWRD CONV 16TSSOP
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC4810CITSTRT | SC4810CITSTRT |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start | |
| fsw | 50 to 1000 kHz | 50 to 1000 kHz |
| Duty Cycle | 85 | 85 |
| Output Voltage Type | Fixed; Transistor Driver |