Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SC4810CIMLTRT

Description
Win Source Part Number: 1250149-SC4810CIMLTR T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: Yes Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 8V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4810 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250149-SC4810CIMLTR T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: Yes Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 8V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4810 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250149-SC4810CIMLTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250149-SC4810CIMLTRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250149-SC4810CIMLTRT
Win Source Part Number: 1250149-SC4810CIMLTR T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 50kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: Yes Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 8V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC4810 Product Status: Obsolete

Win Source Part Number: 1250149-SC4810CIMLTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: Yes
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-MLPQ (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 8V ~ 15V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC4810
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC4810CIMLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC4810CIMLTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC4810CIMLTRT
IC REG CTRLR FWRD CONV 16MLP

IC REG CTRLR FWRD CONV 16MLP

Supplier's Site Datasheet
DC DC Switching Controllers - SC4810CIMLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC4810CIMLTRT
DC DC Switching Controllers SC4810CIMLTRT
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250149-SC4810CIMLTRT SC4810CIMLTRT SC4810CIMLTRT
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tape & Reel (TR) Other; 16-VQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 50 to 1000 kHz 50 to 1000 kHz 50 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8290SETTR-T - 118901-A8290SETTR-T - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.7 to 20.4 volts
View Details
3 suppliers
DC DC Switching Controllers - IFX80471SKV50XUMA1TR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - LM21305SQ/S7002839 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Life Cycle Stage Active
View Details
2 suppliers