Manufacturer: Semtech Corporation
Win Source Part Number: 1247013-SC4810BITSTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Supply Voltage: 8.2 V ~ 15 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: SC4810
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): UCC28220PWRG4; LM5026MT/NOPB; UCC2808APW-2;
Introduction Date: May 05, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1247013-SC4810BITSTRT |
| Product Name | Electrical Parts - SC4810BITSTRT |